Body Features Compatible Conductor Material : Copper, Aluminum Primary Product Material : Aluminum
Configuration Features Number of Bolts : 3 Visual Inspection : Yes
Dimensions Compatible Conductor Range (AWGKC) : 1250 - 1250
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal
Product Availability Product Availability : China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features Installation Technology : Shear Bolt Stud Size : 1/2
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Primary Product Material : Aluminum
Configuration Features
- Number of Bolts : 3
- Visual Inspection : Yes
Dimensions
- Compatible Conductor Range (AWGKC) : 1250 - 1250
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal
Product Availability
- Product Availability : China, Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features
- Installation Technology : Shear Bolt
- Stud Size : 1/2