TE Connectivity DC Jack Connectors 1981061-1

Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1981061-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1981061-1
DC Jack Connectors 1981061-1
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 3.2 MM  [.126 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 976702-1981061-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
976702-1981061-1
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 976702-1981061-1
Win Source Part Number: 976702-1981061-1 Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Pitch: 0.126" (3.20mm) Connector Type: Battery Contact Number of Rows: 1 Contact Finish: Gold Package: Tape & Reel (TR),Cut Tape (CT) Number of Contacts: 3 Standard Package: 3,200 Material: Copper Alloy Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1981061-1-SI,A11809 1TR,A118091CT Base Product Number: 1981061

Win Source Part Number: 976702-1981061-1
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Pitch: 0.126" (3.20mm)
Connector Type: Battery Contact
Number of Rows: 1
Contact Finish: Gold
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Contacts: 3
Standard Package: 3,200
Material: Copper Alloy
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1981061-1-SI,A118091TR,A118091CT
Base Product Number: 1981061

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-1981061-1
SMD Electronic Connector 316-1981061-1
Conn Battery Interconnect PL 3 POS Solder RA SMD 3 Terminal 1 Port Reel Product overview: 1981061-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1981061-1 can be used for catalog matching and distributor lookup.

Conn Battery Interconnect PL 3 POS Solder RA SMD 3 Terminal 1 Port Reel Product overview: 1981061-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1981061-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spring Loaded - A118091TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A118091TR-ND
Spring Loaded A118091TR-ND
3 Position Spring Battery Contact Connector Surface Mount, Right Angle

3 Position Spring Battery Contact Connector Surface Mount, Right Angle

Buy Now Datasheet
Automotive Connectors - 1981061-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1981061-1
Automotive Connectors 1981061-1
LEAF BATTERY CONN W/B 3POS. P-3.2, PKG

LEAF BATTERY CONN W/B 3POS. P-3.2, PKG

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1981061-1 976702-1981061-1 316-1981061-1 A118091TR-ND 1981061-1
Product Name DC Jack Connectors Connectors, Interconnects - Rectangular Connectors - Spring Loaded SMD Electronic Connector Spring Loaded Automotive Connectors
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Battery Contact Automotive Connector
Unlock Full Specs
to access all available technical data