TE Connectivity Headers, Male Pins 1971817-3

Description
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A115876-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A115876-ND
Headers, Male Pins A115876-ND
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"

"Connector Header Through Hole 3 position 0.098"" (2.50mm)"

Buy Now Datasheet
Connector, Header, 3 Position, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 96W2653 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
96W2653
Connector, Header, 3 Position, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity 96W2653
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:RAST 2.5 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:RAST 2.5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A115876-ND 96W2653
Product Name Headers, Male Pins Connector, Header, 3 Position, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-11157-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PWRBLADE HEADER - VERTICAL - 51702-11102400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers