TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1983665-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 1 Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 10.05 MM  [.395 INCH ] Product Width : 5.8 MM  [.228 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 1 Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 10.05 MM  [.395 INCH ] Product Width : 5.8 MM  [.228 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1983665-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1983665-1
Connector Hardware, Mounts, Locks & Retainers 1983665-1
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Configuration Features Number of Positions : 1 Dimensions Product Height : 4.75 MM  [.187 INCH ] Product Length : 10.05 MM  [.395 INCH ] Product Width : 5.8 MM  [.228 INCH ] Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Carton Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : Double Lock Plate Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 1

Dimensions


  • Product Height : 4.75 MM  [.187 INCH ]
  • Product Length : 10.05 MM  [.395 INCH ]
  • Product Width : 5.8 MM  [.228 INCH ]

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : Double Lock Plate
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 1983665-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1983665-1-ND
Rectangular Connector Accessories 1983665-1-ND
Connector Lock Plate For Power Double Lock Series

Connector Lock Plate For Power Double Lock Series

Buy Now Datasheet
1P Double Lock Te Connectivity - 98X1046 - Newark, An Avnet Company
Chicago, IL, United States
1P Double Lock Te Connectivity
98X1046
1P Double Lock Te Connectivity 98X1046
1P Double Lock

1P Double Lock

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1983665-1 1983665-1-ND 98X1046
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories 1P Double Lock Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products