TE Connectivity High Speed Backplane Connectors 1982738-2

Description
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 192 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 12.51 MM  [.493 INCH ] Connector Length : 24.5 MM  [.965 INCH ] Connector Width : 17.3 MM  [.681 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Data Rate (GBS) : 3.5 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 192 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 12.51 MM  [.493 INCH ] Connector Length : 24.5 MM  [.965 INCH ] Connector Width : 17.3 MM  [.681 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Data Rate (GBS) : 3.5 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1982738-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1982738-2
High Speed Backplane Connectors 1982738-2
Body Features Primary Product Color : Natural Shield Material : Copper Alloy Configuration Features Number of Columns : 12 Number of Pairs : 96 Number of Positions : 192 Number of Rows : 8 Number of Signal Positions : 192 PCB Mount Orientation : Right Angle Pairs per Column : 8 Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ] Dimensions Connector Height : 12.51 MM  [.493 INCH ] Connector Length : 24.5 MM  [.965 INCH ] Connector Width : 17.3 MM  [.681 INCH ] PCB Hole Diameter : .4 MM  [.016 INCH ] PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ] Row-to-Row Spacing : 1.25 MM  [.049 INCH ] Electrical Characteristics Impedance (OHM) : 30 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Packaging Features Packaging Method : Tray Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Data Rate (GBS) : 3.5 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.6 MM  [.063 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Shield Material : Copper Alloy

Configuration Features


  • Number of Columns : 12
  • Number of Pairs : 96
  • Number of Positions : 192
  • Number of Rows : 8
  • Number of Signal Positions : 192
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 8
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .5 - 2.5 MICM  [20 - 100 MICIN ]

Dimensions


  • Connector Height : 12.51 MM  [.493 INCH ]
  • Connector Length : 24.5 MM  [.965 INCH ]
  • Connector Width : 17.3 MM  [.681 INCH ]
  • PCB Hole Diameter : .4 MM  [.016 INCH ]
  • PCB Thickness (Recommended) : 1.2 MM  [.047 INCH ]
  • Row-to-Row Spacing : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 30
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Signal Characteristics


  • Data Rate (GBS) : 3.5

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.6 MM  [.063 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1982738-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1982738-2
Backplane Connectors 1982738-2
Female Connector IEC

Female Connector IEC

Buy Now
Singapore, Singapore
Electronic Connector
407-1982738-2
Electronic Connector 407-1982738-2
192 Pos 8 Row Right Angle Press-Fit Header, 1.45mm Pitch, 3.5Gbps Product overview: 1982738-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1982738-2 can be used for catalog matching and distributor lookup.

192 Pos 8 Row Right Angle Press-Fit Header, 1.45mm Pitch, 3.5Gbps Product overview: 1982738-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1982738-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1982738-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1982738-2
Backplane Connectors - Specialized 1982738-2
CONN RCPT 96POS EDGE MNT

CONN RCPT 96POS EDGE MNT

Supplier's Site Datasheet
Female Connector Iec Te Connectivity - 98X1036 - Newark, An Avnet Company
Chicago, IL, United States
Female Connector Iec Te Connectivity
98X1036
Female Connector Iec Te Connectivity 98X1036
Female Connector IEC

Female Connector IEC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982738-2 1982738-2 407-1982738-2 1982738-2 98X1036
Product Name High Speed Backplane Connectors Backplane Connectors Electronic Connector Backplane Connectors - Specialized Female Connector Iec Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data