TE Connectivity Contacts 1971031-1

Description
Receptacle contact for GIC 2.0
Request a Quote Datasheet
Description
Receptacle contact for GIC 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1971031-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1971031-1
Contacts 1971031-1
Receptacle contact for GIC 2.0

Receptacle contact for GIC 2.0

Buy Now
Swedesboro, NJ, United States
Contacts
1971031-1
Contacts 1971031-1
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A125049CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A125049CT-ND
Rectangular Connector Contacts A125049CT-ND
Socket Contact Tin 24-28 AWG Crimp Stamped

Socket Contact Tin 24-28 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A125049TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A125049TR-ND
Rectangular Connector Contacts A125049TR-ND
Socket Contact Tin 24-28 AWG Crimp Stamped

Socket Contact Tin 24-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 28-24Awg, Crimp; Product Range Te Connectivity - 29AH8625 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Te Connectivity
29AH8625
Contact, Socket, 28-24Awg, Crimp; Product Range Te Connectivity 29AH8625
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2mm Grace Inertia Series RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2mm Grace Inertia Series RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 28-24Awg, Crimp; Product Range Te Connectivity - 38AC2992 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Te Connectivity
38AC2992
Contact, Socket, 28-24Awg, Crimp; Product Range Te Connectivity 38AC2992
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2mm Grace Inertia Series RoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Grace Inertia Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP 2mm Grace Inertia Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1971031-1 A125049CT-ND 29AH8625
Product Name Contacts Rectangular Connector Contacts Contact, Socket, 28-24Awg, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details