TE Connectivity Rectangular Wire & Cable Connectors & Housings 1971151-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Type : Tab Dimensions Connector Height : 18.7 MM  [.73 INCH ] Connector Length : 40.8 MM  [1.6 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 28 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Type : Tab Dimensions Connector Height : 18.7 MM  [.73 INCH ] Connector Length : 40.8 MM  [1.6 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 28 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1971151-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1971151-2
Rectangular Wire & Cable Connectors & Housings 1971151-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Type : Tab Dimensions Connector Height : 18.7 MM  [.73 INCH ] Connector Length : 40.8 MM  [1.6 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.137 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 28 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Type : Tab

Dimensions


  • Connector Height : 18.7 MM  [.73 INCH ]
  • Connector Length : 40.8 MM  [1.6 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.137 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 28

Product Type Features


  • Connector & Housing Type : Tab Housing
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - A119702-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A119702-ND
Free Hanging, Panel Mount A119702-ND
34 Position Rectangular Junction Box Connector

34 Position Rectangular Junction Box Connector

Buy Now Datasheet
PCB Headers - 1445656 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1445656
PCB Headers 1445656
TE Connectivity 1971151-2 PCB Header

TE Connectivity 1971151-2 PCB Header

Supplier's Site
PCB Headers - 1445612 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1445612
PCB Headers 1445612
TE Connectivity 1971151-2 PCB Header

TE Connectivity 1971151-2 PCB Header

Supplier's Site
Connector, Plug, 34Pos, 3.5Mm, Panel; Product Range Te Connectivity - 18AH0066 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 34Pos, 3.5Mm, Panel; Product Range Te Connectivity
18AH0066
Connector, Plug, 34Pos, 3.5Mm, Panel; Product Range Te Connectivity 18AH0066
CONNECTOR, PLUG, 34POS, 3.5MM, PANEL; Product Range:Dynamic D1500 Series; No. of Contacts:34Contacts; Gender:Plug; Pitch Spacing:3.5mm; Contact Termination Type:-; No. of Rows:4 Row; Connector Mounting:Panel Mount; Contact Plating:-;RoHS Compliant: Yes

CONNECTOR, PLUG, 34POS, 3.5MM, PANEL; Product Range:Dynamic D1500 Series; No. of Contacts:34Contacts; Gender:Plug; Pitch Spacing:3.5mm; Contact Termination Type:-; No. of Rows:4 Row; Connector Mounting:Panel Mount; Contact Plating:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1971151-2 A119702-ND 1445656 18AH0066
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount PCB Headers Connector, Plug, 34Pos, 3.5Mm, Panel; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Solder
Mounting Panel Mount Panel Mount Panel mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers