TE Connectivity Photovoltaic (Solar Panel) Connector Assemblies 1971861-1

Description
Male Coupler Connector Minus 10 ~ 12 AWG
Request a Quote Datasheet
Description
Male Coupler Connector Minus 10 ~ 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - A117356-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
A117356-ND
Photovoltaic (Solar Panel) Connector Assemblies A117356-ND
Male Coupler Connector Minus 10 ~ 12 AWG

Male Coupler Connector Minus 10 ~ 12 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Plug, 1 Position, Cable, 5.8Mm To 8.0Mm; Photovoltaic / Solar Connector Type Te Connectivity - 62W4223 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1 Position, Cable, 5.8Mm To 8.0Mm; Photovoltaic / Solar Connector Type Te Connectivity
62W4223
Connector, Plug, 1 Position, Cable, 5.8Mm To 8.0Mm; Photovoltaic / Solar Connector Type Te Connectivity 62W4223
CONNECTOR, PLUG, 1 POSITION, CABLE, 5.8MM to 8.0MM; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:-; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:40A; Voltage Rating:1kVDC

CONNECTOR, PLUG, 1 POSITION, CABLE, 5.8MM to 8.0MM; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:-; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:12AWG; Current Rating:40A; Voltage Rating:1kVDC

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117356-ND 1971861-1 62W4223
Product Name Photovoltaic (Solar Panel) Connector Assemblies Connector, Plug, 1 Position, Cable, 5.8Mm To 8.0Mm; Photovoltaic / Solar Connector Type Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers