Body Features Primary Product Color : Black
Configuration Features Number of Positions : 26 Number of Rows : 2 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM [.039 INCH ]
Dimensions Connector Length : 62.5 MM [2.46 INCH ] Connector Width : 23 MM [.905 INCH ] Profile Height from PCB : 21.3 MM [.838 INCH ]
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ]
Industry Standards IP Rating : IPX7
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 26 Number of Rows : 2 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM [.039 INCH ]
Dimensions Connector Length : 62.5 MM [2.46 INCH ] Connector Width : 23 MM [.905 INCH ] Profile Height from PCB : 21.3 MM [.838 INCH ]
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ]
Industry Standards IP Rating : IPX7
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 26 Number of Rows : 2 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle
Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM [.039 INCH ]
Dimensions Connector Length : 62.5 MM [2.46 INCH ] Connector Width : 23 MM [.905 INCH ] Profile Height from PCB : 21.3 MM [.838 INCH ]
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ]
Industry Standards IP Rating : IPX7
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 26
Number of Rows : 2
Number of Signal Positions : 26
PCB Mount Orientation : Right Angle
Contact Features
Contact Mating Area Plating Material : Gold (Au)
Contact Type : Pin
Mating Pin Diameter : 1 MM [.039 INCH ]
Dimensions
Connector Length : 62.5 MM [2.46 INCH ]
Connector Width : 23 MM [.905 INCH ]
Profile Height from PCB : 21.3 MM [.838 INCH ]
Housing Features
Centerline (Pitch) : 3.5 MM [.138 INCH ]
Industry Standards
IP Rating : IPX7
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Operation/Application
Circuit Application : Signal
Shielded : No
Packaging Features
Packaging Method : Tube
Packaging Quantity : 10
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Housing
Connector Shape : Rectangular
Connector System : Wire-to-Device, Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : Yes
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]