TE Connectivity Rectangular Wire & Cable Connectors & Housings 1981551-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1981551-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1981551-1
Rectangular Wire & Cable Connectors & Housings 1981551-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 4 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 4

Dimensions


  • Row-to-Row Spacing : 3.3 MM  [.129 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 17-1981551-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1981551-1-ND
Rectangular Connector Housings 17-1981551-1-ND
"24 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

"24 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1981551-1 17-1981551-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 2027-104362-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102694-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Contacts - 103171-2 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers