Body Features Compatible Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 127 - 177 Compatible Conductor Range (AWGKC) : 250 - 350
Electrical Characteristics Voltage Class (KV) : ≤ 35
Industry Standards Compatible With Agency/Standards Products : CSA, UL
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Connector
Other Conductor Gauge Type : AWG
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 127 - 177
- Compatible Conductor Range (AWGKC) : 250 - 350
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Connector
Other
- Conductor Gauge Type : AWG
Product Availability
- Product Availability : Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Shear Bolt