TE Connectivity Rectangular Wire & Cable Connectors & Housings 1971003-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Tab Dimensions Connector Height : 17.12 MM  [.67 INCH ] Connector Length : 33.05 MM  [1.3 INCH ] Connector Width : 45.1 MM  [1.77 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.149 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 300 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Tab Dimensions Connector Height : 17.12 MM  [.67 INCH ] Connector Length : 33.05 MM  [1.3 INCH ] Connector Width : 45.1 MM  [1.77 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.149 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 300 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1971003-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1971003-1
Rectangular Wire & Cable Connectors & Housings 1971003-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Type : Tab Dimensions Connector Height : 17.12 MM  [.67 INCH ] Connector Length : 33.05 MM  [1.3 INCH ] Connector Width : 45.1 MM  [1.77 INCH ] Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.149 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 300 Product Type Features Connector & Housing Type : Tab Housing Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 3

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Type : Tab

Dimensions


  • Connector Height : 17.12 MM  [.67 INCH ]
  • Connector Length : 33.05 MM  [1.3 INCH ]
  • Connector Width : 45.1 MM  [1.77 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.149 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 300

Product Type Features


  • Connector & Housing Type : Tab Housing
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Adapters - 17-1971003-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
17-1971003-1-ND
Rectangular Connector Adapters 17-1971003-1-ND
DYNATAP CONN. JUNCTION TYPE 24P

DYNATAP CONN. JUNCTION TYPE 24P

Buy Now Datasheet
Dynatap Conn. Junction Type 24P Amp - Te Connectivity - 87AJ9682 - Newark, An Avnet Company
Chicago, IL, United States
Dynatap Conn. Junction Type 24P Amp - Te Connectivity
87AJ9682
Dynatap Conn. Junction Type 24P Amp - Te Connectivity 87AJ9682
DYNATAP CONN. JUNCTION TYPE 24P

DYNATAP CONN. JUNCTION TYPE 24P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1971003-1 17-1971003-1-ND 87AJ9682
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Adapters Dynatap Conn. Junction Type 24P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26823-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Connector Contacts - A25976TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers