TE Connectivity Wire-to-Board Headers & Receptacles 1971962-3

Description
Configuration Features Keying & Polarized Position Locations : 1C, 2D Number of Columns : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Length (MM) : 8.5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Rectangle Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 12.8 MM  [.5 INCH ] Connector Length : 17.3 MM  [.68 INCH ] Connector Width : 14.9 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Green Housing Material : Nylon Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Configuration Features Keying & Polarized Position Locations : 1C, 2D Number of Columns : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Length (MM) : 8.5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Rectangle Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 12.8 MM  [.5 INCH ] Connector Length : 17.3 MM  [.68 INCH ] Connector Width : 14.9 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Green Housing Material : Nylon Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Headers & Receptacles - 1971962-3 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Headers & Receptacles
1971962-3
Wire-to-Board Headers & Receptacles 1971962-3
Configuration Features Keying & Polarized Position Locations : 1C, 2D Number of Columns : 3 Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Layout : Inline Contact Mating Area Length (MM) : 8.5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Retention Within Housing : Without Contact Shape & Form : Rectangle Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 12.8 MM  [.5 INCH ] Connector Length : 17.3 MM  [.68 INCH ] Connector Width : 14.9 MM  [.58 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Color : Green Housing Material : Nylon Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized VDE Tested : Yes Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Alignment Type : Polarizing Pegs PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Configuration Features


  • Keying & Polarized Position Locations : 1C, 2D
  • Number of Columns : 3
  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Layout : Inline
  • Contact Mating Area Length (MM) : 8.5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Shape & Form : Rectangle
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 12.8 MM  [.5 INCH ]
  • Connector Length : 17.3 MM  [.68 INCH ]
  • Connector Width : 14.9 MM  [.58 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Color : Green
  • Housing Material : Nylon

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized
  • VDE Tested : Yes

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization, Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Polarizing Pegs
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 108

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1971962-3
Product Name Wire-to-Board Headers & Receptacles
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire-Board Conn, Header, 30Pos, 0.05In; Approval Bodies Amp - Te Connectivity - 91B7064 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Mounting PCB Straight Thru Hole
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers