TE Connectivity SIM Card Connectors 1981959-1

Description
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Retention : With Dimensions Profile Height from PCB : 1.87 MM  [.073 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1.2 Voltage Rating (VAC) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Card Stop : With Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Retention : With Dimensions Profile Height from PCB : 1.87 MM  [.073 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1.2 Voltage Rating (VAC) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Card Stop : With Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 1981959-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
1981959-1
SIM Card Connectors 1981959-1
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Retention : With Dimensions Profile Height from PCB : 1.87 MM  [.073 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 1.2 Voltage Rating (VAC) : 15 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Copper Alloy Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Card Stop : With Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Ejector Type : Push-Push
  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : With
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 8
  • Number of Positions : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Mating Retention : With

Dimensions


  • Profile Height from PCB : 1.87 MM  [.073 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : 1.2
  • Voltage Rating (VAC) : 15

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Copper Alloy

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 1500

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 800

Product Type Features


  • Card Stop : With
  • Compatible Card : 2FF Mini SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Push

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
PC Card Sockets - A107954CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A107954CT-ND
PC Card Sockets A107954CT-ND
8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A107954DKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A107954DKR-ND
PC Card Sockets A107954DKR-ND
8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - A107954TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A107954TR-ND
PC Card Sockets A107954TR-ND
8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold

8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1121609-1981959-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1121609-1981959-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1121609-1981959-1
Win Source Part Number: 1121609-1981959-1 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 8 (6 + 2) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm) Package: Tape & Reel Height Above Board: 0.074" (1.88mm) Standard Package: 800 Card Type: 2FF Mini SIM Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1981959-1-SI,A10795 4TR,A107954CT,-19819 59-1-CSI,-1981959-1- LSI,19819591,A107954 DKR Base Product Number: 1981959

Win Source Part Number: 1121609-1981959-1
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Number of Positions: 8 (6 + 2)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Tape & Reel
Height Above Board: 0.074" (1.88mm)
Standard Package: 800
Card Type: 2FF Mini SIM
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1981959-1-SI,A107954TR,A107954CT,-1981959-1-CSI,-1981959-1-LSI,19819591,A107954DKR
Base Product Number: 1981959

Buy Now Datasheet
Connector, Mini Sim, 6Pos, Smt; Product Range Te Connectivity - 53Y3494 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Sim, 6Pos, Smt; Product Range Te Connectivity
53Y3494
Connector, Mini Sim, 6Pos, Smt; Product Range Te Connectivity 53Y3494
CONNECTOR, MINI SIM, 6POS, SMT; Product Range:-; Connector Type:Mini SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CONNECTOR, MINI SIM, 6POS, SMT; Product Range:-; Connector Type:Mini SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1981959-1 A107954CT-ND 1121609-1981959-1 53Y3494
Product Name SIM Card Connectors PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets Connector, Mini Sim, 6Pos, Smt; Product Range Te Connectivity
Connector Type PC Card Connector Connector and Ejector PC Card Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 384668-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Hard Metric Backplane Connectors - 100147-4 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
Eurocard Connectors - 364915-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28481-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers