TE Connectivity Rectangular Wire & Cable Connectors & Housings 1969882-1

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : None Number of Positions : 9 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Twist & Lock Flange Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : None Number of Positions : 9 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Twist & Lock Flange Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1969882-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1969882-1
Rectangular Wire & Cable Connectors & Housings 1969882-1
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : None Number of Positions : 9 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Twist & Lock Flange Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Position Locations : None
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Twist & Lock Flange

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1969882-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1969882-1-ND
Rectangular Connector Housings 17-1969882-1-ND
09P UMNL CAP HSG, P/M, GW V0

09P UMNL CAP HSG, P/M, GW V0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1969882-1 17-1969882-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 102241-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1028-015-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers