PTL Tab Contact, 16-20AWG, 7.2A, Male, Crimp, Tin Product overview: 1971784-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.2A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1971784-1 can be used for catalog matching and distributor lookup.
PTL TAB CONTACT, 16-19 AWG, 2X22 AWG
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334251-1971784-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 3,700
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A115827CT,-1971784-1
Base Product Number: 1971784
RoHS Status: ROHS3 Compliant
Tab Contact Tin 16-22 AWG Crimp
Tab Contact Tin 16-22 AWG Crimp
PTL TAB CONTACT, 16-19 AWG, 2X22 AWG
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1971784-1 | 1971784-1 | 1971784-1 | 1334251-1971784-1 | A115827CT-ND | 98X0964 |
| Product Name | 7.2A Electronic Connector | Contacts | Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | Ptl Tab Contact, 16-19 Awg, 2X22 Awg Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Crimp | PTL | Crimp | |||
| Voltage Rating | 600 volts |