TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1971789-1

Description
Body Features Primary Product Color : Red Primary Product Material : Nylon Dimensions Product Height : 6.14 MM  [.241 INCH ] Product Length : 23.7 MM  [.933 INCH ] Product Width : 8.1 MM  [.318 INCH ] Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 4500 Product Type Features Connector Hardware Accessory Type : CPA (Connector Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Nylon Dimensions Product Height : 6.14 MM  [.241 INCH ] Product Length : 23.7 MM  [.933 INCH ] Product Width : 8.1 MM  [.318 INCH ] Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 4500 Product Type Features Connector Hardware Accessory Type : CPA (Connector Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1971789-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1971789-1
Connector Hardware, Mounts, Locks & Retainers 1971789-1
Body Features Primary Product Color : Red Primary Product Material : Nylon Dimensions Product Height : 6.14 MM  [.241 INCH ] Product Length : 23.7 MM  [.933 INCH ] Product Width : 8.1 MM  [.318 INCH ] Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 4500 Product Type Features Connector Hardware Accessory Type : CPA (Connector Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Nylon

Dimensions


  • Product Height : 6.14 MM  [.241 INCH ]
  • Product Length : 23.7 MM  [.933 INCH ]
  • Product Width : 8.1 MM  [.318 INCH ]

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 4500

Product Type Features


  • Connector Hardware Accessory Type : CPA (Connector Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A117355-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A117355-ND
Rectangular Connector Accessories A117355-ND
Connector Connector Position Assurance (CPA) For Power Triple Lock Series

Connector Connector Position Assurance (CPA) For Power Triple Lock Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1971789-1 A117355-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A28725-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers