TE Connectivity Solid State Lighting Connector Assemblies 1971743-1

Description
SSL Connector 1 Position Receptacle Board to Board Solder
Request a Quote Datasheet
Description
SSL Connector 1 Position Receptacle Board to Board Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A117916TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117916TR-ND
Solid State Lighting Connector Assemblies A117916TR-ND
SSL Connector 1 Position Receptacle Board to Board Solder

SSL Connector 1 Position Receptacle Board to Board Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A117916CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117916CT-ND
Solid State Lighting Connector Assemblies A117916CT-ND
SSL Connector 1 Position Receptacle Board to Board Solder

SSL Connector 1 Position Receptacle Board to Board Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A117916DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117916DKR-ND
Solid State Lighting Connector Assemblies A117916DKR-ND
SSL Connector 1 Position Receptacle Board to Board Solder

SSL Connector 1 Position Receptacle Board to Board Solder

Buy Now Datasheet
Connector, Receptacle, 1 Position; Connector Systems Te Connectivity - 87X4521 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 1 Position; Connector Systems Te Connectivity
87X4521
Connector, Receptacle, 1 Position; Connector Systems Te Connectivity 87X4521
CONNECTOR, RECEPTACLE, 1 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:1971567 Series; Contact Material:Copper AlloyRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 1 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:1971567 Series; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A117916TR-ND 87X4521
Product Name Solid State Lighting Connector Assemblies Connector, Receptacle, 1 Position; Connector Systems Te Connectivity
Connector Type Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10209602AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details