TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1971778-6

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1971778-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1971778-6
Connector Hardware, Mounts, Locks & Retainers 1971778-6
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A117354-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A117354-ND
Rectangular Connector Accessories A117354-ND
Connector Locking Plate For Power Triple Lock Series

Connector Locking Plate For Power Triple Lock Series

Buy Now Datasheet
Ptl Tpa High Temp 2 X 6 Black Amp - Te Connectivity - 76AC2437 - Newark, An Avnet Company
Chicago, IL, United States
Ptl Tpa High Temp 2 X 6 Black Amp - Te Connectivity
76AC2437
Ptl Tpa High Temp 2 X 6 Black Amp - Te Connectivity 76AC2437
PTL TPA HIGH TEMP 2 x 6 BLACK

PTL TPA HIGH TEMP 2 x 6 BLACK

Supplier's Site
Ptl Tpa High Temp 2 X 6 Black Te Connectivity - 98X0954 - Newark, An Avnet Company
Chicago, IL, United States
Ptl Tpa High Temp 2 X 6 Black Te Connectivity
98X0954
Ptl Tpa High Temp 2 X 6 Black Te Connectivity 98X0954
PTL TPA HIGH TEMP 2 x 6 BLACK

PTL TPA HIGH TEMP 2 x 6 BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1971778-6 A117354-ND 76AC2437
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Ptl Tpa High Temp 2 X 6 Black Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111690-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers