Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334274-1971783-1
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 16-19 AWG, 22 AWG (2)
Contact Termination: Crimp
Pin or Socket: Female Blade Sockets
Standard Package: 3,700
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A115826CT,-1971783-1
Base Product Number: 1971783
RoHS Status: ROHS3 Compliant
PTL RECEPTACLE CONTACT 16-19 AWG 2X22
PTL RECEPTACLE CONTACT, 16-19 AWG, 2X22
Female Crimp Contact, 16-20AWG, 12A, 600V, Tin Plated Bronze Product overview: 1971783-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1971783-1 can be used for catalog matching and distributor lookup.
Female Blade Sockets Contact Tin 16-19 AWG, 22 AWG (2) Crimp
Female Blade Sockets Contact Tin 16-19 AWG, 22 AWG (2) Crimp
Power Triple Lock Connector System Wire to Wire 20-16 AWG Socket Crimp Contact
| Win Source Electronics | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334274-1971783-1 | 1971783-1 | 1971783-1 | 1971783-1 | 332-1971783-1 | A115826TR-ND | 792-1971783-1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contacts | Contacts | 12A 600V Electronic Connector | Rectangular Connector Contacts | Power Triple Lock Connector System Wire to Wire 20-16 AWG Socket Crimp Contact |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Wire to Wire Connector | ||||
| Termination | Crimp | PTL | Crimp | ||||
| Gender | Female / Jack | Female / Jack | |||||
| Voltage Rating | 600 volts | 600 volts |