Body Features Compatible Conductor Material : Copper, Aluminum Primary Product Material : Aluminum
Configuration Features Number of Bolts : 4
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253 Compatible Conductor Range (AWGKC) : 3/0 - 500
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Connector
Product Availability Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 85 - 253
- Compatible Conductor Range (AWGKC) : 3/0 - 500
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Connector
Product Availability
- Product Availability : Europe, Middle East & Africa, China, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Installation Technology : Shear Bolt