TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1971777-2

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 7000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 7000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1971777-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1971777-2
Connector Hardware, Mounts, Locks & Retainers 1971777-2
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 7000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 2

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 7000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1218364-1971777-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1218364-1971777-2
Connectors, Interconnects - Rectangular Connectors - Accessories 1218364-1971777-2
Win Source Part Number: 1218364-1971777-2 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Power Triple Lock, Standard Number of Positions: 2 Package: Box Accessory Type: Locking Plate For Use With/Related Products: Power Triple Lock Series Standard Package: 3,500 Alternative Parts (Cross-Reference): 1971777-2.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1971777-2-CSI,A1158 14,-1971777-2-SI Base Product Number: 1971777

Win Source Part Number: 1218364-1971777-2
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Power Triple Lock, Standard
Number of Positions: 2
Package: Box
Accessory Type: Locking Plate
For Use With/Related Products: Power Triple Lock Series
Standard Package: 3,500
Alternative Parts (Cross-Reference): 1971777-2.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1971777-2-CSI,A115814,-1971777-2-SI
Base Product Number: 1971777

Buy Now Datasheet
Rectangular Connector Accessories - A115814-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A115814-ND
Rectangular Connector Accessories A115814-ND
Connector Locking Plate For Power Triple Lock Series

Connector Locking Plate For Power Triple Lock Series

Buy Now Datasheet
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry - 1971777-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry
1971777-2
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry 1971777-2
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry

Connectors Power,Hvy Dty Mdlr,Contcts & Accessry

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1971777-2 1218364-1971777-2 A115814-ND 1971777-2
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories Connectors Power,Hvy Dty Mdlr,Contcts & Accessry
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Rectangular Connector Contacts - A25965CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
6 suppliers
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details