TE Connectivity RJ45 Connectors 1986172-1

Description
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Nylon 6/6 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Nylon 6/6 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1986172-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1986172-1
RJ45 Connectors 1986172-1
Body Features Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Port Configuration : Single Port Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Housing Features Housing Material : Nylon 6/6 Industry Standards IP Rating : IP67 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Modular Jack Latch Orientation : Inverted - Latch Up

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 1
  • Number of Positions : 1
  • Port Configuration : Single Port

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Housing Features


  • Housing Material : Nylon 6/6

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector Adapters - A98816-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A98816-ND
Modular/Ethernet Connector Adapters A98816-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1986172-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1986172-1
Modular Connectors / Ethernet Connectors 1986172-1
PASSTHROUGH SHIELDED RECPT ASSY

PASSTHROUGH SHIELDED RECPT ASSY

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1986172-1
Modular Connectors / Ethernet Connectors 1986172-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 1986172-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1986172-1
Modular Connectors / Ethernet Connectors 1986172-1
Modular Connectors / Ethernet Connectors Recept Kit Pass Thru Shielded

Modular Connectors / Ethernet Connectors Recept Kit Pass Thru Shielded

Buy Now Datasheet
Rj45 Receptacle Kit, Pass-Through, 8 Position, Panel; In Line Connector A Te Connectivity - 51M6844 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Receptacle Kit, Pass-Through, 8 Position, Panel; In Line Connector A Te Connectivity
51M6844
Rj45 Receptacle Kit, Pass-Through, 8 Position, Panel; In Line Connector A Te Connectivity 51M6844
RJ45 RECEPTACLE KIT, PASS-THROUGH, 8 POSITION, PANEL; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Connector Type:RJ45 RoHS Compliant: Yes

RJ45 RECEPTACLE KIT, PASS-THROUGH, 8 POSITION, PANEL; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Connector Type:RJ45 RoHS Compliant: Yes

Supplier's Site
Adapter, Rj45 8Pos Jack-Rj45 8Pos Jack Rohs Compliant Te Connectivity - 70AH7248 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45 8Pos Jack-Rj45 8Pos Jack Rohs Compliant Te Connectivity
70AH7248
Adapter, Rj45 8Pos Jack-Rj45 8Pos Jack Rohs Compliant Te Connectivity 70AH7248
ADAPTER, RJ45 8POS JACK-RJ45 8POS JACK ROHS COMPLIANT: YES

ADAPTER, RJ45 8POS JACK-RJ45 8POS JACK ROHS COMPLIANT: YES

Supplier's Site
Modular Connector Adapters - 1986172-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Adapters
1986172-1
Modular Connector Adapters 1986172-1
CONN MOD COUPLER 8P8C TO 8P8C

CONN MOD COUPLER 8P8C TO 8P8C

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1986172-1 A98816-ND 1986172-1 1986172-1 51M6844 1986172-1
Product Name RJ45 Connectors Modular/Ethernet Connector Adapters Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Receptacle Kit, Pass-Through, 8 Position, Panel; In Line Connector A Te Connectivity Modular Connector Adapters
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) Panel Mount, Square Flange Square Flange Panel Mount, Square Flange
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1775748-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
RJ45 Connectors - 1-2301994-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
View Details