4 Pos 3mm RA SMT Board-to-Board Receptacle, 3A, 300V Product overview: 1971567-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1971567-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001896-1971567-2
Packaging: Reel - TR
Number of Positions: 4
Pitch: 0.118" (3.00mm)
Connector Type: Blade and Receptacle, Hermaphroditic
Termination: Solder
Contact Finish: Tin
Voltage Rating: 300V
Current Rating: 3A
Housing Material: Thermoplastic
Housing Color: Natural
Mounting: Board Edge, Surface Mount, Right Angle
Style: Board to Board
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
Board-To-Board Connector, Hermaphroditic, Surface Mount, Receptacle, 4, 3 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN SSL RCPT & BLADE 4POS 3MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1971567-2 | 1001896-1971567-2 | A104071TR-ND | 68X3647 | 1971567-2 |
| Product Name | 3A 300V Electronic Connector | Solid State Lighting Connectors - 1971567-2 | Solid State Lighting Connector Assemblies | Board-To-Board Connector, Hermaphroditic, Surface Mount, Receptacle, 4, 3 Mm, Tin Plated Contacts Rohs Compliant Te Connectivity | Solid State Lighting Connector Assemblies |
| Termination | SMD/SMT | Solder | Solder | ||
| Voltage Rating | 300 volts | 300 volts | 300 volts | ||
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle |