TE Connectivity Rectangular Wire & Cable Connectors & Housings 1982299-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 26, 40 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Thickness : .8 MICM  [.8 MICIN ] Dimensions Connector Height : 8.25 MM  [.325 INCH ] Connector Length : 25 MM  [.984 INCH ] Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 1950 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 26, 40 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Thickness : .8 MICM  [.8 MICIN ] Dimensions Connector Height : 8.25 MM  [.325 INCH ] Connector Length : 25 MM  [.984 INCH ] Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 1950 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1982299-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1982299-4
Rectangular Wire & Cable Connectors & Housings 1982299-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 26, 40 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : .8 MICM  [76.2 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Wire Contact Termination Area Plating Thickness : .8 MICM  [.8 MICIN ] Dimensions Connector Height : 8.25 MM  [.325 INCH ] Connector Length : 25 MM  [.984 INCH ] Row-to-Row Spacing : 7.8 MM  [.307 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 12 - 14 Wire Size (CMA) : 12 - 14 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 7.8 MM  [.307 INCH ] Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 1950 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 26, 40
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : .8 MICM  [76.2 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Wire Contact Termination Area Plating Thickness : .8 MICM  [.8 MICIN ]

Dimensions


  • Connector Height : 8.25 MM  [.325 INCH ]
  • Connector Length : 25 MM  [.984 INCH ]
  • Row-to-Row Spacing : 7.8 MM  [.307 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 12 - 14
  • Wire Size (CMA) : 12 - 14

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 500
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 7.8 MM  [.307 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1950

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
I/O Connectors - 1982299-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1982299-4
I/O Connectors 1982299-4
ELCON MINI 2P CABLE CONN,W/O CODING

ELCON MINI 2P CABLE CONN,W/O CODING

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1982299-4
I/O Connectors 1982299-4
I/O POWER CABLE CONN

I/O POWER CABLE CONN

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Wire Housings & Plugs - 9097606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
9097606
Wire Housings & Plugs 9097606
TE Connectivity 1982299-4

TE Connectivity 1982299-4

Supplier's Site
Wire Housings & Plugs - 1648358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1648358
Wire Housings & Plugs 1648358
TE Connectivity 1982299-4

TE Connectivity 1982299-4

Supplier's Site
Singapore, Singapore
45A Electronic Connector
316-1982299-4
45A Electronic Connector 316-1982299-4
2 Pos 7.8mm Card Edge Connector, Female, 45A, Silver, Black Product overview: 1982299-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 45A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1982299-4 can be used for catalog matching and distributor lookup.

2 Pos 7.8mm Card Edge Connector, Female, 45A, Silver, Black Product overview: 1982299-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 45A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1982299-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Housings - 1982299-4-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
1982299-4-ND
Blade Type Power Connector Housings 1982299-4-ND
"2 Position Blade Type Power Housing Connector Plug Black 0.307"" (7.80mm)"

"2 Position Blade Type Power Housing Connector Plug Black 0.307"" (7.80mm)"

Buy Now Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Housings - 967844-1982299-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Housings
967844-1982299-4
Connectors, Interconnects - Blade Type Power Connectors - Housings 967844-1982299-4
Win Source Part Number: 967844-1982299-4 Category: Connectors, Interconnects>Blade Type Power Connectors - Housings Series: ET Power Number of Positions: 2 Pitch: 0.307" (7.80mm) Color: Black Connector Type: Plug Contact Type: Female Blade Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Tray Contact Termination: Crimp Note: Contacts Not Included Material - Insulation: Polyamide (PA), Nylon, Glass Filled Standard Package: 1,950 Stacking Direction: Side to Side Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 19822994,1982299-4-S I-ND,1982299-4-SI,-1 982299-4-CSI,-198229 9-4-SI,Q8879115 Base Product Number: 1982299

Win Source Part Number: 967844-1982299-4
Category: Connectors, Interconnects>Blade Type Power Connectors - Housings
Series: ET Power
Number of Positions: 2
Pitch: 0.307" (7.80mm)
Color: Black
Connector Type: Plug
Contact Type: Female Blade Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Material - Insulation: Polyamide (PA), Nylon, Glass Filled
Standard Package: 1,950
Stacking Direction: Side to Side
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 19822994,1982299-4-SI-ND,1982299-4-SI,-1982299-4-CSI,-1982299-4-SI,Q8879115
Base Product Number: 1982299

Buy Now Datasheet
Wire-To-Board Connector, Vertical, Et Power Series, Solder, Plug, 2 Rohs Compliant Te Connectivity - 94X3359 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Vertical, Et Power Series, Solder, Plug, 2 Rohs Compliant Te Connectivity
94X3359
Wire-To-Board Connector, Vertical, Et Power Series, Solder, Plug, 2 Rohs Compliant Te Connectivity 94X3359
Wire-To-Board Connector, Vertical, ET Power Series, Solder, Plug, 2 RoHS Compliant: Yes

Wire-To-Board Connector, Vertical, ET Power Series, Solder, Plug, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connector Housings - 1982299-4 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Housings
1982299-4
Blade Type Power Connector Housings 1982299-4
CONN HSG PLUG 2POS 7.80MM BLACK

CONN HSG PLUG 2POS 7.80MM BLACK

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982299-4 1982299-4 9097606 316-1982299-4 1982299-4-ND 967844-1982299-4 94X3359 1982299-4
Product Name Rectangular Wire & Cable Connectors & Housings I/O Connectors Wire Housings & Plugs 45A Electronic Connector Blade Type Power Connector Housings Connectors, Interconnects - Blade Type Power Connectors - Housings Wire-To-Board Connector, Vertical, Et Power Series, Solder, Plug, 2 Rohs Compliant Te Connectivity Blade Type Power Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers