TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1971778-3

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1971778-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1971778-3
Connector Hardware, Mounts, Locks & Retainers 1971778-3
Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1400

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry - 1971778-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry
1971778-3
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry 1971778-3
Connectors Power,Hvy Dty Mdlr,Contcts & Accessry

Connectors Power,Hvy Dty Mdlr,Contcts & Accessry

Buy Now
Rectangular Connector Accessories - A115818-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A115818-ND
Rectangular Connector Accessories A115818-ND
Connector Locking Plate For Power Triple Lock Series

Connector Locking Plate For Power Triple Lock Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1971778-3 1971778-3 A115818-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Power,Hvy Dty Mdlr,Contcts & Accessry Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 102104-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers