TE Connectivity Hard Metric Backplane Connectors 1982257-5

Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 1982257-5 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
1982257-5
Hard Metric Backplane Connectors 1982257-5
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 5
  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • CompactPCI Designation : None
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1982257-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1982257-5
Backplane Connectors 1982257-5
Z-PACK Slim UHD Power 5 pos receptacle

Z-PACK Slim UHD Power 5 pos receptacle

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1982257-5
Backplane Connectors 1982257-5
Backplane Connectors

Backplane Connectors

Buy Now
Connectors Circular, Unreviewed - 1982257-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Unreviewed
1982257-5
Connectors Circular, Unreviewed 1982257-5
Z-PACK SLIM UHD POWER 5 POS RECEPTACLE

Z-PACK SLIM UHD POWER 5 POS RECEPTACLE

Buy Now
Singapore, Singapore
Electronic Connector
407-1982257-5
Electronic Connector 407-1982257-5
Conn Backplane RCP 5Power POS 2.54mm Press Fit ST Thru-Hole Product overview: 1982257-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1982257-5 can be used for catalog matching and distributor lookup.

Conn Backplane RCP 5Power POS 2.54mm Press Fit ST Thru-Hole Product overview: 1982257-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1982257-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1982257-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1982257-5
Backplane Connectors - Specialized 1982257-5
CONN RCPT POWER 5POS PCB

CONN RCPT POWER 5POS PCB

Supplier's Site Datasheet
1982257-5 Rohs Compliant Amp - Te Connectivity - 55AC7794 - Newark, An Avnet Company
Chicago, IL, United States
1982257-5 Rohs Compliant Amp - Te Connectivity
55AC7794
1982257-5 Rohs Compliant Amp - Te Connectivity 55AC7794
1982257-5 ROHS COMPLIANT: YES

1982257-5 ROHS COMPLIANT: YES

Supplier's Site
Z-Pack Slim Uhd Power 5 Pos Receptacle Amp - Te Connectivity - 58R2843 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack Slim Uhd Power 5 Pos Receptacle Amp - Te Connectivity
58R2843
Z-Pack Slim Uhd Power 5 Pos Receptacle Amp - Te Connectivity 58R2843
Z-PACK Slim UHD Power 5 pos receptacle

Z-PACK Slim UHD Power 5 pos receptacle

Supplier's Site
1982257-5 Rohs Compliant Amp - Te Connectivity - 96AC5825 - Newark, An Avnet Company
Chicago, IL, United States
1982257-5 Rohs Compliant Amp - Te Connectivity
96AC5825
1982257-5 Rohs Compliant Amp - Te Connectivity 96AC5825
1982257-5 ROHS COMPLIANT: YES

1982257-5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982257-5 1982257-5 1982257-5 407-1982257-5 1982257-5 55AC7794
Product Name Hard Metric Backplane Connectors Backplane Connectors Connectors Circular, Unreviewed Electronic Connector Backplane Connectors - Specialized 1982257-5 Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Contact Pitch 3 mm (0.1180 inch)
Number of Contacts 5 #
Unlock Full Specs
to access all available technical data