TE Connectivity Hard Metric Backplane Connectors 1982260-5

Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 1982260-5 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
1982260-5
Hard Metric Backplane Connectors 1982260-5
Body Features Primary Product Color : Natural Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 5
  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-1982260-5
Electronic Connector 407-1982260-5
Conn Backplane RCP 5Power POS Solder RA Thru-Hole Product overview: 1982260-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1982260-5 can be used for catalog matching and distributor lookup.

Conn Backplane RCP 5Power POS Solder RA Thru-Hole Product overview: 1982260-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1982260-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1982260-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1982260-5
Backplane Connectors 1982260-5
Z-PACK Slim UHD Power 5 pos pl

Z-PACK Slim UHD Power 5 pos pl

Buy Now
Z-Pack Slim Uhd Power 5 Pos Pl Amp - Te Connectivity - 58R2844 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack Slim Uhd Power 5 Pos Pl Amp - Te Connectivity
58R2844
Z-Pack Slim Uhd Power 5 Pos Pl Amp - Te Connectivity 58R2844
Z-PACK SLIM UHD POWER 5 POS PL

Z-PACK SLIM UHD POWER 5 POS PL

Supplier's Site
Backplane Connectors - Specialized - 1982260-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1982260-5
Backplane Connectors - Specialized 1982260-5
CONN PLUG 5POS EDGE MNT

CONN PLUG 5POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982260-5 407-1982260-5 1982260-5 58R2844 1982260-5
Product Name Hard Metric Backplane Connectors Electronic Connector Backplane Connectors Z-Pack Slim Uhd Power 5 Pos Pl Amp - Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Unlock Full Specs
to access all available technical data