TE Connectivity I/O Connectors 1982295-2

Description
ELCON MINI 2P RA HEADER,W/O CODING
Request a Quote Datasheet
Description
ELCON MINI 2P RA HEADER,W/O CODING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Connectors - 1982295-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1982295-2
I/O Connectors 1982295-2
ELCON MINI 2P RA HEADER,W/O CODING

ELCON MINI 2P RA HEADER,W/O CODING

Buy Now
Singapore, Singapore
45A 500V Electronic Connector
316-1982295-2
45A 500V Electronic Connector 316-1982295-2
2 Pos Power Connector, Male, 45A, 500V, Silver, RA Thru-Hole Product overview: 1982295-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 45A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1982295-2 can be used for catalog matching and distributor lookup.

2 Pos Power Connector, Male, 45A, 500V, Silver, RA Thru-Hole Product overview: 1982295-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 45A, 500V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1982295-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 9097242 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
9097242
PCB Headers 9097242
TE Connectivity 1982295-2 PCB Header

TE Connectivity 1982295-2 PCB Header

Supplier's Site
PCB Headers - 1642198 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1642198
PCB Headers 1642198
TE Connectivity 1982295-2 PCB Header

TE Connectivity 1982295-2 PCB Header

Supplier's Site
Connectors, Interconnects - Backplane Connectors - Specialized - 1334295-1982295-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334295-1982295-2
Connectors, Interconnects - Backplane Connectors - Specialized 1334295-1982295-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334295-1982295-2 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Reel - TR Number of Positions: 2 Pitch: 0.307" (7.80mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Voltage Rating: 500V Material Flammability Rating: UL94 V-0 Standard Package: 240 Mounting: Through Hole, Right Angle Contact Layout, Typical: 2 Power Temperature Range - Operating: 20°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 26A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 19822952,A107955CT,- 1982295-2-CSI,A10795 5TR,-1982295-2-SI,A1 07955DKR Base Product Number: 1982295 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334295-1982295-2
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Reel - TR
Number of Positions: 2
Pitch: 0.307" (7.80mm)
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Voltage Rating: 500V
Material Flammability Rating: UL94 V-0
Standard Package: 240
Mounting: Through Hole, Right Angle
Contact Layout, Typical: 2 Power
Temperature Range - Operating: 20°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 26A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 19822952,A107955CT,-1982295-2-CSI,A107955TR,-1982295-2-SI,A107955DKR
Base Product Number: 1982295
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
1982295-2 - Elcon Mini 2P Ra Header,w/o Coding Rohs Compliant Te Connectivity - 84AC3525 - Newark, An Avnet Company
Chicago, IL, United States
1982295-2 - Elcon Mini 2P Ra Header,w/o Coding Rohs Compliant Te Connectivity
84AC3525
1982295-2 - Elcon Mini 2P Ra Header,w/o Coding Rohs Compliant Te Connectivity 84AC3525
1982295-2 - ELCON MINI 2P RA HEADER,W/O CODING ROHS COMPLIANT: YES

1982295-2 - ELCON MINI 2P RA HEADER,W/O CODING ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wire-To-Board Connector, Et Power Series, Through Hole, Header, 2, Silver Plated Contacts Rohs Compliant Te Connectivity - 62X0659 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Et Power Series, Through Hole, Header, 2, Silver Plated Contacts Rohs Compliant Te Connectivity
62X0659
Wire-To-Board Connector, Et Power Series, Through Hole, Header, 2, Silver Plated Contacts Rohs Compliant Te Connectivity 62X0659
Wire-To-Board Connector, ET Power Series, Through Hole, Header, 2, Silver Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, ET Power Series, Through Hole, Header, 2, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 1982295-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1982295-2
Backplane Connectors - Specialized 1982295-2
CONN HEADER 2POS PCB

CONN HEADER 2POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982295-2 316-1982295-2 9097242 1334295-1982295-2 84AC3525 1982295-2
Product Name I/O Connectors 45A 500V Electronic Connector PCB Headers Connectors, Interconnects - Backplane Connectors - Specialized 1982295-2 - Elcon Mini 2P Ra Header,w/o Coding Rohs Compliant Te Connectivity Backplane Connectors - Specialized
Gender Male / Plug
Termination Through Hole Solder Solder
Voltage Rating 500 volts 500 volts
Current Rating 45.0 amps 26.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details