TE Connectivity Product Range Te Connectivity 1982738-1.

Description
Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:1.45mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:1.45mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 24AC1647 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
24AC1647
Product Range Te Connectivity 24AC1647
Product Range:Z-PACK Series; No. of Contacts:192Contacts ; Pitch Spacing:1.45mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Product Range:Z-PACK Series; No. of Contacts:192Contacts; Pitch Spacing:1.45mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.25mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1647
Product Name Product Range Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA55 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details