TE Connectivity Contact, Pin, 12-10Awg, Crimp; Product Range Te Connectivity 1971857-2

Description
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:SOLARLOK Connectors; Wire Size AWG Min:12AWGRoHS Compliant: Yes
Description
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:SOLARLOK Connectors; Wire Size AWG Min:12AWGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 12-10Awg, Crimp; Product Range Te Connectivity - 62W4219 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12-10Awg, Crimp; Product Range Te Connectivity
62W4219
Contact, Pin, 12-10Awg, Crimp; Product Range Te Connectivity 62W4219
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:SOLARLOK Connectors; Wire Size AWG Min:12AWGRoHS Compliant: Yes

CONTACT, PIN, 12-10AWG, CRIMP; Product Range:SOLARLOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:SOLARLOK Connectors; Wire Size AWG Min:12AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W4219
Product Name Contact, Pin, 12-10Awg, Crimp; Product Range Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers