TE Connectivity Mechanical Connectors 1974171-1

Description
Body Features Mechanical Connector Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Conductor Range (MMSQ) : 95 - 240 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No Operation/Applicatio n Application Type : Underground Splicing Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Mechanical Connector Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Mechanical Connector Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Conductor Range (MMSQ) : 95 - 240 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No Operation/Applicatio n Application Type : Underground Splicing Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Mechanical Connector Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1974171-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1974171-1
Mechanical Connectors 1974171-1
Body Features Mechanical Connector Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Conductor Range (MMSQ) : 95 - 240 Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36 Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No Operation/Applicatio n Application Type : Underground Splicing Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Other Conductor Gauge Type : Metric Product Availability Mechanical Connector Product Availability : Australia, New Zealand & Pacific Islands, Americas Product Type Features Mechanical Connector Technology : Shear Bolt

Body Features


  • Mechanical Connector Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Conductor Range (MMSQ) : 95 - 240

Electrical Characteristics


  • Mechanical Connector Voltage Class (KV) : ≤ 36

Industry Standards


  • Mechanical Connector CSA Certified : No
  • Mechanical Connector UL Listed : No

Operation/Application


  • Application Type : Underground Splicing
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Mechanical Connector Product Availability : Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Mechanical Connector Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1974171-1
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details