TE Connectivity Solid State Lighting Connector Assemblies 1971742-1

Description
SSL Connector 1 Position Blade Board to Board Solder
Request a Quote Datasheet
Description
SSL Connector 1 Position Blade Board to Board Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A117915TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117915TR-ND
Solid State Lighting Connector Assemblies A117915TR-ND
SSL Connector 1 Position Blade Board to Board Solder

SSL Connector 1 Position Blade Board to Board Solder

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A117915CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A117915CT-ND
Solid State Lighting Connector Assemblies A117915CT-ND
SSL Connector 1 Position Blade Board to Board Solder

SSL Connector 1 Position Blade Board to Board Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1971742-1
Electronic Connector 316-1971742-1
Conn Power M 1 POS Solder ST Thru-Hole Tray Product overview: 1971742-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1971742-1 can be used for catalog matching and distributor lookup.

Conn Power M 1 POS Solder ST Thru-Hole Tray Product overview: 1971742-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1971742-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Plug, 1 Position; Connector Systems Te Connectivity - 87X4519 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1 Position; Connector Systems Te Connectivity
87X4519
Connector, Plug, 1 Position; Connector Systems Te Connectivity 87X4519
CONNECTOR, PLUG, 1 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:1971567 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, PLUG, 1 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:1971567 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 1 Position; Connector Systems Te Connectivity - 87X4518 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1 Position; Connector Systems Te Connectivity
87X4518
Connector, Plug, 1 Position; Connector Systems Te Connectivity 87X4518
CONNECTOR, PLUG, 1 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:1971567 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, PLUG, 1 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:1971567 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A117915TR-ND 316-1971742-1 87X4519
Product Name Solid State Lighting Connector Assemblies Electronic Connector Connector, Plug, 1 Position; Connector Systems Te Connectivity
Connector Type Blade Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10303203AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers