TE Connectivity Mechanical Connectors 1974155-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1974155-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1974155-1
Mechanical Connectors 1974155-1
Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 33.6 Compatible Conductor Range (AWGKC) : 2 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Other Conductor Gauge Type : AWG Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminum, Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 33.6
  • Compatible Conductor Range (AWGKC) : 2 - 2

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Other


  • Conductor Gauge Type : AWG

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1974155-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details