TE Connectivity DC Jack Connectors 1981583-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1981583-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1981583-1
DC Jack Connectors 1981583-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 1981583-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1981583-1-ND
Blade Type Power Connector Assemblies 1981583-1-ND
"7 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"7 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
1981583-1
USB Connectors 1981583-1
USB Connectors 7P 2.5mm pitch Battery Plug Assy

USB Connectors 7P 2.5mm pitch Battery Plug Assy

Buy Now Datasheet
Blade Type Power Connectors - 1981583-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1981583-1
Blade Type Power Connectors 1981583-1
2.5MM PITCH BATTERY PLUG ASSY 7P

2.5MM PITCH BATTERY PLUG ASSY 7P

Supplier's Site Datasheet
2.5Mm Pitch Battery Plug Assy 7P,packing Te Connectivity - 59Y8162 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm Pitch Battery Plug Assy 7P,packing Te Connectivity
59Y8162
2.5Mm Pitch Battery Plug Assy 7P,packing Te Connectivity 59Y8162
2.5mm PITCH BATTERY PLUG ASSY 7P,PACKING

2.5mm PITCH BATTERY PLUG ASSY 7P,PACKING

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981583-1 1981583-1-ND 1981583-1 1981583-1 59Y8162
Product Name DC Jack Connectors Blade Type Power Connector Assemblies USB Connectors Blade Type Power Connectors 2.5Mm Pitch Battery Plug Assy 7P,packing Te Connectivity
Connector Type Board to Board Connector Header, Male Blades USB
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data