TE Connectivity Lga Socket, 1366 Position, Through Hole; No. Of Contacts Te Connectivity 1981837-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Lga Socket, 1366 Position, Through Hole; No. Of Contacts Te Connectivity - 58R2934 - Newark, An Avnet Company
Chicago, IL, United States
Lga Socket, 1366 Position, Through Hole; No. Of Contacts Te Connectivity
58R2934
Lga Socket, 1366 Position, Through Hole; No. Of Contacts Te Connectivity 58R2934
LGA SOCKET, 1366 POSITION, THROUGH HOLE; No. of Contacts:1366Contact s; Connector Type:LGA Socket; Pitch Spacing:1.016mm; Product Range:-; Row Pitch:1.016mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

LGA SOCKET, 1366 POSITION, THROUGH HOLE; No. of Contacts:1366Contacts; Connector Type:LGA Socket; Pitch Spacing:1.016mm; Product Range:-; Row Pitch:1.016mm; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Sockets for ICs, Transistors - 1981837-2 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1981837-2
Sockets for ICs, Transistors 1981837-2
CONN SOCKET LGA 1366POS GOLD

CONN SOCKET LGA 1366POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981837-2 58R2934 1981837-2
Product Name Lga Socket, 1366 Position, Through Hole; No. Of Contacts Te Connectivity Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers