"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
"20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold"
TE Connectivity 1-969973-0 PCB Socket
TE Connectivity 1-969973-0 PCB Socket
Wire-To-Board Connector, AMPMODU HV-100 Series, Surface Mount, Receptacle, 20, 2.54 mm RoHS Compliant: Yes
CONN RCPT 20POS 0.1 GOLD SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107030TR-ND | 5286625P | 5286625 | 98K4915 | 1-969973-0 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Wire-To-Board Connector, Ampmodu Hv-100 Series, Surface Mount, Receptacle, 20, 2.54 Mm Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | |||
| Mounting | Surface Mount | Surface mount | Surface Mount | ||
| Number of Contacts | 20 # | 20 # | |||
| Termination | Solder | Solder | Solder |