TE Connectivity Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors 1971133-1

Description
Win Source Part Number: 1002675-1971133-1 Category: Connectors, Interconnects>Photov oltaic (Solar Panel) Connectors Series: Solarlok Type: End Cap Package: Bag Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1971133-1-SI,A10754 0 Base Product Number: 1971133
Request a Quote Datasheet
Description
Win Source Part Number: 1002675-1971133-1 Category: Connectors, Interconnects>Photov oltaic (Solar Panel) Connectors Series: Solarlok Type: End Cap Package: Bag Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1971133-1-SI,A10754 0 Base Product Number: 1971133
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - 1002675-1971133-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors
1002675-1971133-1
Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors 1002675-1971133-1
Win Source Part Number: 1002675-1971133-1 Category: Connectors, Interconnects>Photov oltaic (Solar Panel) Connectors Series: Solarlok Type: End Cap Package: Bag Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1971133-1-SI,A10754 0 Base Product Number: 1971133

Win Source Part Number: 1002675-1971133-1
Category: Connectors, Interconnects>Photovoltaic (Solar Panel) Connectors
Series: Solarlok
Type: End Cap
Package: Bag
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -1971133-1-SI,A107540
Base Product Number: 1971133

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
326-1971133-1
Electronic Connector 326-1971133-1
CONN END CAP Product overview: 1971133-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 326-1971133-1 can be used for catalog matching and distributor lookup.

CONN END CAP Product overview: 1971133-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 326-1971133-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1002675-1971133-1 326-1971133-1
Product Name Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details