Win Source Part Number: 1364108-1969820-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bag
Product Status: Active
Base Product Number: 1969820
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Liquid Crystal Polymer (LCP)
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
250 HIGH TEMP POS LOCK HSG LCP Product overview: 1969820-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1969820-1 can be used for catalog matching and distributor lookup.
250 HIGH TEMPERATURE POSITIVE LO
250 HIGH TEMP POS LOCK HSG LCP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364108-1969820-1 | A141560-ND | 340-1969820-1 | 1969820-1 | 41AJ5084 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | Electronic Connector | Housings, Boots | 250 High Temp Pos Lock Hsg Lcp Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |