Body Features Mechanical Connector Conductor Material : Copper, Aluminum
Configuration Features Visual Inspection : Yes
Dimensions Conductor Range (MMSQ) : 120 - 300
Electrical Characteristics Mechanical Connector Voltage Class (KV) : ≤ 36
Industry Standards Mechanical Connector CSA Certified : No Mechanical Connector UL Listed : No
Operation/Applicatio
n Application Type : Underground Splicing Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes
Other Conductor Gauge Type : Metric
Product Availability Mechanical Connector Product Availability : Australia, New Zealand & Pacific Islands, Americas
Product Type Features Mechanical Connector Technology : Shear Bolt
Body Features
- Mechanical Connector Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Conductor Range (MMSQ) : 120 - 300
Electrical Characteristics
- Mechanical Connector Voltage Class (KV) : ≤ 36
Industry Standards
- Mechanical Connector CSA Certified : No
- Mechanical Connector UL Listed : No
Operation/Application
- Application Type : Underground Splicing
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
Other
- Conductor Gauge Type : Metric
Product Availability
- Mechanical Connector Product Availability : Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Mechanical Connector Technology : Shear Bolt