Socket Contact Tin 22-28 AWG Crimp
Socket Contact Tin 22-28 AWG Crimp
Wire-to-Wire Connector Tool | Crimp | 3A | Tin Plated Copper Alloy Product overview: 1971795-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1971795-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 982669-1971795-1
Category: Connectors, Interconnects>Rectan
Series: Universal Power
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 9,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1971795-1-SI,A11792
Base Product Number: 1971795
NEW GI CONN2.5 REC. CONTACT ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A117925CT-ND | 332-1971795-1 | 1971795-1 | 982669-1971795-1 | 98X0973 |
| Product Name | Rectangular Connector Contacts | 3A Electronic Connector | Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | New Gi Conn2.5 Rec. Contact Rohs Compliant Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |