TE Connectivity Mechanical Connectors 1974111-1

Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 253 - 507 Compatible Conductor Range (AWGKC) : 500 - 1000 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 253 - 507 Compatible Conductor Range (AWGKC) : 500 - 1000 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 1974111-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
1974111-1
Mechanical Connectors 1974111-1
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 253 - 507 Compatible Conductor Range (AWGKC) : 500 - 1000 Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Connector Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 253 - 507
  • Compatible Conductor Range (AWGKC) : 500 - 1000

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Connector

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Asia, Americas

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
305-1974111-1
Electronic Connector 305-1974111-1
COPPER SHEAR BOLT CONNECTORS #2 AWG COMPACT TO 1000 KCMIL Product overview: 1974111-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-1974111-1 can be used for catalog matching and distributor lookup.

COPPER SHEAR BOLT CONNECTORS #2 AWG COMPACT TO 1000 KCMIL Product overview: 1974111-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-1974111-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Csbs 500-1000 Energydivision - Te Connectivity - 46AJ0718 - Newark, An Avnet Company
Chicago, IL, United States
Csbs 500-1000 Energydivision - Te Connectivity
46AJ0718
Csbs 500-1000 Energydivision - Te Connectivity 46AJ0718
CSBS 500-1000

CSBS 500-1000

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1974111-1 305-1974111-1 1974111-1 46AJ0718
Product Name Mechanical Connectors Electronic Connector Csbs 500-1000 Energydivision - Te Connectivity
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products