Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809937-1971915-1
Type: Female Coupler Housing
Features: 6.0mm2 ~ 7.8mm2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Coded, Keyed: Plus
CONN FMALE COUPLR HSG PLUS Product overview: 1971915-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 326-1971915-1 can be used for catalog matching and distributor lookup.
Solar Connectors / Photovoltaic Connectors FML W/O Contact Gen 4 Seal 5.8-8mm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 809937-1971915-1 | 326-1971915-1 | 785-1971915-1 |
| Product Name | Photovoltaic (Solar Panel) Connectors - Contacts - 1971915-1 | Electronic Connector | Solar Connectors / Photovoltaic Connectors FML W/O Contact Gen 4 Seal 5.8-8mm |
| Gender | Female / Jack |