TE Connectivity DC Jack Connectors 1982633-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Electrical Characteristics Operating Voltage (VDC) : 15 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Electrical Characteristics Operating Voltage (VDC) : 15 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1982633-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1982633-1
DC Jack Connectors 1982633-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Electrical Characteristics Operating Voltage (VDC) : 15 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3

Electrical Characteristics


  • Operating Voltage (VDC) : 15

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Spring Loaded - A125050TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A125050TR-ND
Spring Loaded A125050TR-ND
3 Position Spring Battery Contact Connector Surface Mount

3 Position Spring Battery Contact Connector Surface Mount

Buy Now Datasheet
Automotive Connectors - 1982633-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1982633-1
Automotive Connectors 1982633-1
BATTERY CONN 3 POSITION

BATTERY CONN 3 POSITION

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1982633-1 A125050TR-ND 1982633-1
Product Name DC Jack Connectors Spring Loaded Automotive Connectors
Connector Type Board to Board Connector Battery Contact Automotive Connector
Unlock Full Specs
to access all available technical data