PHOENIX CONTACT USA 32A Electronic Connector 3036440

Description
Conn Ground Modular Terminal Block 2 POS Cable Mount 32A Product overview: 3036440 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3036440 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Ground Modular Terminal Block 2 POS Cable Mount 32A Product overview: 3036440 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3036440 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32A Electronic Connector
369-3036440
32A Electronic Connector 369-3036440
Conn Ground Modular Terminal Block 2 POS Cable Mount 32A Product overview: 3036440 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3036440 can be used for catalog matching and distributor lookup.

Conn Ground Modular Terminal Block 2 POS Cable Mount 32A Product overview: 3036440 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 32A, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3036440 can be used for catalog matching and distributor lookup.

Supplier's Site
Din Rail, Channel - 277-4088-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-4088-ND
Din Rail, Channel 277-4088-ND
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-28 AWG

Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-28 AWG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 369-3036440 277-4088-ND
Product Name 32A Electronic Connector Din Rail, Channel
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-3514-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Wire to Board - 1920-32.058-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers