DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
351
352
353
354
355
356
357
358
359
360
361
362
363
370
380
390
400
410
420
450
500
550
600
650
700
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "1 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "11 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "13 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "13 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "14 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "15 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "2 (1 x 2) Position Shunt Connector Red Open Top, Grip 0.100"" (2.54mm) Gold" | |
| "24 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "25 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "28 (2 x 14) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Nickel Boron Through Hole" | |
| "28 (2 x 14) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "28 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "28 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "28 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "32 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "34 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.100"" (2.54mm)" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 46 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 52 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 52 position 0.150"" (3.81mm)" | |
| "Connector Header Through Hole 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 29Pos 0.100"" (2.54mm)" | |
| "Housing FFC, Discrete Wire Housing for Female Contacts Connector 28Pos 0.100"" (2.54mm)" | |
| "Housing FFC, Discrete Wire Housing for Female Contacts Connector Detent Lock 40Pos 0.100"" (2.54mm)" | |
| "Housing FFC, Discrete Wire Housing for Female Contacts Connector Detent Lock 44Pos 0.100"" (2.54mm)" | |
| "Housing FFC, Discrete Wire Housing for Female Contacts Connector Detent Lock 50Pos 0.100"" (2.54mm)" | |
| "IC Socket Adapter PLCC To DIP, 0.6"" (15.24mm) Row Spacing Through Hole" | |
| "IC Socket Adapter SSOP To DIP, 0.6"" (15.24mm) Row Spacing Through Hole" | |
| 1 Position Blade Type Power Housing Connector Non-Gendered Black | |
| 1 Position Blade Type Power Housing Connector Non-Gendered Blue | |
| 1 Position Blade Type Power Housing Connector Non-Gendered Gray | |
| 1 Position Blade Type Power Housing Connector Non-Gendered Red | |
| 10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 10 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack 14-28 AWG | |
| 11 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG | |
| 12 MODIV HSG DR MRKD .100 EARS | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 2 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG | |
| 2 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 14-28 AWG | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 28 Position DIP, DIL - Header Connector Post Gold | |
| 28_BNC-50-0-2/133_NE | |
| 32 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female - DIN 41612 Type C 12-28 AWG | |
| 32 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41612 Type C 12-28 AWG | |
| 34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 4 Pole Power Distribution Block 10A 24V | |
| 4 Pole Power Distribution Block 32A 250V | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 44 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 44 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 48 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41612 Type E 12-28 AWG | |
| 48 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41612 Type F 12-28 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-28 AWG | |
| 62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 14-28 AWG | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female - DIN 41612 Type C 12-28 AWG | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41612 Type C 12-28 AWG | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 7 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG | |
| 8 Pole Power Distribution Block 10A 24V | |
| 8 Position Interface Module RJ45 Jack To RJ45 Jack 22-24 AWG | |
| 8 Position Interface Module RJ45 Jack To RJ45 Jack 22-26 AWG | |
| 8 Position Interface Module RJ45 Jack To RJ45 Jack | |
| 8 Position Interface Module Terminal Blocks - Screw Connection To RJ45 Jack (2) 12-28 AWG | |
| 8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG | |
| 8 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack (2) 16-24 AWG | |
| 8 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack 14-28 AWG | |
| 88 (4 x 22) Pos QFN Socket Gold Through Hole | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG | |
| A2C 10 BK | |
| A2C 10 BR | |
| A2C 10 RD | |
| A2C 10 YL | |
| A3C 6 BK | |
| A4C 6 BL | |
| A4C 6 FE | |
| A4C 6 OR | |
| A4C 6 PE | |
| A4C 6 | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket | |
| Adapter Coaxial Connector N Jack, Female Socket To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector RP-SMA Plug, Female Socket To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) | |
| AL2C 4 BK | |
| AL2C 4 BL | |
| AL2C 4 BR | |
| AL2C 4 DBL | |
| AL2C 4 FE | |
| AL2C 4 GN | |
| AL2C 4 LTGY | |
| AL2C 4 OR | |
| AL2C 4 RD | |
| AL2C 4 VT | |
| AL2C 4 WT | |
| AL2C 4 YL | |
| AL3C 4 BK | |
| AL3C 4 BL | |
| AL3C 4 BR | |
| AL3C 4 DBL | |
| AL3C 4 FE | |
| AL3C 4 GN | |
| AL3C 4 LTGY | |
| AL3C 4 OR | |
| AL3C 4 RD | |
| AL3C 4 VT | |
| AL3C 4 WT | |
| AL3C 4 YL | |
| AL4C 4 BK | |
| AL4C 4 BL | |
| AL4C 4 FE | |
| AL4C 4 GN | |
| APG 6/2 | |
| APG 6/3 | |
| APG 6/5 | |
| BASIC TERMINAL FOR COMPONENT PLU | |
| Binding Post Connector Standard Fluted Black Nickel | |
| Binding Post Connector Standard Fluted Red Nickel | |
| BLZP 5.08HC/08/180 SN OR BX PRT | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Push On | |
| BUF 10.16IT/04/180MF4 AG BK BX S | |
| BVF 7.62HP/04/180MF2 SN BK BX LR | |
| BZT W2C 4 | |
| CONN RCPT 10POS 0.079 GOLD SMD | |
| CONN RCPT HSG 30POS 2.54MM | |
| CONN SOCKET 20-24AWG CRIMP GOLD | |
| Connector Cable Clamp For SBS® X-75A Series | |
| Connector Cap (Cover) For 0600 Series Header | |
| Connector Lock Key For RJ45 Plugs | |
| Connector Patch Guard For RJ45 Plugs | |
| Connector Sealing Boot Black | |
| Connector Security Cap For | |
| Connector Wire Seal | |
| Connector | |
| Contact Crimp Socket 22-26 AWG Tin | |
| FEED-THROUGH TERMINAL BLOCK, SCR | |
| FEED-THROUGH TERMINAL BLOCK, SNA | |
| FUSE TERMINAL, PUSH IN, BLACK, 4 | |
| FUSE TERMINAL, SCREW CONNECTION, | |
| Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire | |
| HDC 48B TLU | |
| HDC RAILMATE BASIS N | |
| HDC RAILMATE HB 10 SET | |
| HDC RAILMATE HB 10 TOP N | |
| HDC RAILMATE HB 16 SET | |
| HDC RAILMATE HB 16 TOP N | |
| HDC RAILMATE HB 24 SET N | |
| HDC RAILMATE HB 24 TOP N | |
| HDC RAILMATE HB 6 SET | |
| HDC RAILMATE HB 6 TOP N | |
| IE-FC-DIP-PWC-3A/2ST /1D9 | |
| IE-FCM-SP0-C | |
| IE-TO-SP0-C-LP | |
| IM, SUB-D F | |
| IM, SUB-D M | |
| INTERFACE MODULE, SUB-D M | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat6 | |
| KEBA SET 1 BL3.50-BLZP5.08HC | |
| LMF 5.00/05/180 3.5SN OR BX PRT | |
| LMF 5.00/12/180 3.5SN OR BX PRT | |
| LSF-SMT 3.50/08/180 1.5SN BK RL | |
| LSF-SMT 3.50/10/180 1.5SN BK RL | |
| MF 10/10 MM WS | |
| MF 10/12 MM WS | |
| MF 10/3.5 MM WS | |
| MF 5/10 MM WS | |
| MF 5/12 MM WS | |
| MF 5/3.5 MM WS | |
| MF 5/8 MM WS | |
| PE TERMINAL, SNAP IN, GREEN/YELL | |
| PLUG 15A 125V 2P3W STR VINYL/ARM | |
| PLUG 15A 250V 2P3W STR VINYL/ARM | |
| Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| Position Terminal Block Jumper Wire Bridge | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Jack, Female Socket Free Hanging (In-Line) | |
| Red Wire Ferrule Connector DIN 17 AWG (1.00mm²) Single Wire | |
| Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire | |
| S2C 2.5 OR | |
| S3C 2.5 OR | |
| S4C 2.5 OR | |
| SAI-XXZ-MXPP-3X-M08X -XXX | |
| Socket Contact Gold 20-24 AWG Crimp | |
| SVZ 7.62HP/07/180SF SN BK BX SO | |
| TERM BLOCK HDR 4POS 7.50MM | |
| TERM BLOCK HDR 8POS 7.50MM | |
| TERM BLOCK PLUG 3POS 3.50MM | |
| TERM BLOCK PLUG 5POS 3.81MM | |
| Terminator Coax Connector Plug, Male Pin N Type 50 Ohms | |
| TEST-DISCONNECT TERMINAL, PUSH I | |
| TEST-DISCONNECT TERMINAL, SCREW | |
| WDU 2.5N ZQV RT | |
| WDU 2.5N ZQV WS | |
| White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire | |
| Wire Ferrule Connector | |
| WPD 330CC 3X50/3X50 BK | |
| WPD 330CC 3X50/3X50 BL | |
| WPD 330CC 3X50/3X50 BN | |
| WPD 330CC 3X50/3X50 GN | |
| WPD 330CC 3X50/3X50 GY | |
| WPD 331CC 3X95/3X95 BK | |
| WPD 331CC 3X95/3X95 BL | |
| WPD 331CC 3X95/3X95 BN | |
| WPD 331CC 3X95/3X95 GN | |
| WPD 331CC 3X95/3X95 GY | |
| ZQV 4N/20 | |
| ZQV 4N/41 RD | |
| ZQV 4N/41 |
| << Prev | Next >> |