"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Number of Rows: 2
Row Spacing - Mating: 0.205" (5.20mm)
WTB CONNECTOR, HEADER, 26POS, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M11933-ND | 81H9264 | |
| Product Name | Headers, Male Pins | Connectors,Interconnects | Wtb Connector, Header, 26Pos, 2Row; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector |