3M Headers, Male Pins 30310-6002HB

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 30310-6002HB-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
30310-6002HB-ND
Headers, Male Pins 30310-6002HB-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-30310-6002HB
Electronic Connector 314-30310-6002HB
10 Pos 2.54mm Shrouded Header, Male, Straight, Gold, Thru-Hole Product overview: 30310-6002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30310-6002HB can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Shrouded Header, Male, Straight, Gold, Thru-Hole Product overview: 30310-6002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30310-6002HB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems 3M - 81H9257 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems 3M
81H9257
Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems 3M 81H9257
WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Se008001767 30310-6002Hb=10/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M - 26AC6980 - Newark, An Avnet Company
Chicago, IL, United States
Se008001767 30310-6002Hb=10/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M
26AC6980
Se008001767 30310-6002Hb=10/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M 26AC6980
SE008001767 30310-6002HB=10/HDR/ LP/BX/STR/CS/.110/AU FL ROHS COMPLIANT: YES

SE008001767 30310-6002HB=10/HDR/LP/BX/STR/CS/.110/AUFL ROHS COMPLIANT: YES

Supplier's Site
Header; Glass Filled Polyester; Brass; Nickel (Underplating); 1 A A; Black - 70114652 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Glass Filled Polyester; Brass; Nickel (Underplating); 1 A A; Black
70114652
Header; Glass Filled Polyester; Brass; Nickel (Underplating); 1 A A; Black 70114652
Header; Glass Filled Polyester; Brass; Nickel (Underplating); 1 A A; Black

Header; Glass Filled Polyester; Brass; Nickel (Underplating); 1 A A; Black

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 30310-6002HB-ND 314-30310-6002HB 81H9257 26AC6980 70114652
Product Name Headers, Male Pins Electronic Connector Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems 3M Se008001767 30310-6002Hb=10/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M Header; Glass Filled Polyester; Brass; Nickel (Underplating); 1 A A; Black
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data