3M Headers, Male Pins 30310-5002HB

Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M15452-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15452-ND
Headers, Male Pins 3M15452-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Se008001742 30310-5002Hb=10/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M - 82AC1405 - Newark, An Avnet Company
Chicago, IL, United States
Se008001742 30310-5002Hb=10/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M
82AC1405
Se008001742 30310-5002Hb=10/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M 82AC1405
SE008001742 30310-5002HB=10/HDR/ LP/BX/RA/CS/.110/AUF L ROHS COMPLIANT: YES

SE008001742 30310-5002HB=10/HDR/LP/BX/RA/CS/.110/AUFL ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems 3M - 03H2871 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems 3M
03H2871
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems 3M 03H2871
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:303 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:303 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M15452-ND 82AC1405 03H2871
Product Name Headers, Male Pins Se008001742 30310-5002Hb=10/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data