PHOENIX CONTACT USA Din Rail, Channel 3036042

Description
Terminal Block Connector 6 Position Feed Through Gray 12-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 6 Position Feed Through Gray 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3278-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3278-ND
Din Rail, Channel 277-3278-ND
Terminal Block Connector 6 Position Feed Through Gray 12-28 AWG

Terminal Block Connector 6 Position Feed Through Gray 12-28 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In, Spring Current - IEC: 20 A Voltage - IEC: 500V Current - UL: 20 A Voltage - UL: 600V Package: Bulk Terminal - Width: 5.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 20 A
Voltage - IEC: 500V
Current - UL: 20 A
Voltage - UL: 600V
Package: Bulk
Terminal - Width: 5.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
St 2 5-3L Phoenix Contact - 16X2984 - Newark, An Avnet Company
Chicago, IL, United States
St 2 5-3L Phoenix Contact
16X2984
St 2 5-3L Phoenix Contact 16X2984
ST 2 5-3L

ST 2 5-3L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-3278-ND 16X2984
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel St 2 5-3L Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-3116-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details